Ross Controls Hydraulic Valve 5X00B3013

Description
HYDRAULIC VALVE W/SAE-06 THDS. FREE 2 YEAR RADWELL WARRANTY
Description
HYDRAULIC VALVE W/SAE-06 THDS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Valve - 34179133 - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
34179133
Hydraulic Valve 34179133
HYDRAULIC VALVE W/SAE-06 THDS. FREE 2 YEAR RADWELL WARRANTY

HYDRAULIC VALVE W/SAE-06 THDS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 34179133
Product Name Hydraulic Valve
Media Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details
16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BDU - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Pressure Monitoring Valve Assembly With 1/4
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 300.00 psi (211 m H2O)
Connection Description Quick Connect
View Details
Manual Pinch Valves // Series 75 Megaflex -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Cast Iron
Connection Description BoltFlange
View Details