MAC Valves, Inc. USA Solenoid Valve 6313D-361-PM-504DA

Description
SOLENOID VALVE, 6300 SERIES, SINGLE SOLENOID, 1/2 INCH BASE PORT SIZE, 24 VDC, 6 W, LOCKING EXTENDED MANUAL OPERATOR, 4-WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 6300 SERIES, SINGLE SOLENOID, 1/2 INCH BASE PORT SIZE, 24 VDC, 6 W, LOCKING EXTENDED MANUAL OPERATOR, 4-WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 49427565 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
49427565
Solenoid Valve 49427565
SOLENOID VALVE, 6300 SERIES, SINGLE SOLENOID, 1/2 INCH BASE PORT SIZE, 24 VDC, 6 W, LOCKING EXTENDED MANUAL OPERATOR, 4-WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 6300 SERIES, SINGLE SOLENOID, 1/2 INCH BASE PORT SIZE, 24 VDC, 6 W, LOCKING EXTENDED MANUAL OPERATOR, 4-WAY, 2 POSITION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 49427565
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317827 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 9.06 inch (230.00 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 103737050 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 4.92 inch (125.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
558 Series Press-In Restrictor Check Valve -  - Lee Co. (The)
Specs
Valve Type Metering; Check
Valve Size 0.21 inch (5.46 mm)
Connection Description Press-In - Into Plastic
View Details