HydraForce, Inc. Hydraulic Valve 6305024

Description
COIL, 24VDC,1/2" CONDUIT, DUAL WIRE LEADS, 18 GAUGE WIRE, WIRES ARE 18" LONG, 14.7 WATTS, 0.61 AMPS INITIAL CURRENT DRAW. FREE 2 YEAR RADWELL WARRANTY
Description
COIL, 24VDC,1/2" CONDUIT, DUAL WIRE LEADS, 18 GAUGE WIRE, WIRES ARE 18" LONG, 14.7 WATTS, 0.61 AMPS INITIAL CURRENT DRAW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Valve - 19160429 - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
19160429
Hydraulic Valve 19160429
COIL, 24VDC,1/2" CONDUIT, DUAL WIRE LEADS, 18 GAUGE WIRE, WIRES ARE 18" LONG, 14.7 WATTS, 0.61 AMPS INITIAL CURRENT DRAW. FREE 2 YEAR RADWELL WARRANTY

COIL, 24VDC,1/2" CONDUIT, DUAL WIRE LEADS, 18 GAUGE WIRE, WIRES ARE 18" LONG, 14.7 WATTS, 0.61 AMPS INITIAL CURRENT DRAW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Hydraulic Valve -  - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
Hydraulic Valve
HYDRA FORCE Hydraulics 6305024

HYDRA FORCE Hydraulics 6305024

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 19160429
Product Name Hydraulic Valve
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
VALVES - BP-100-SS-T-BSP-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details