MAC Valves, Inc. USA Solenoid Valve 6321C-000-PM-501DA

Description
SOLENOID VALVE, 4-WAY, 0-150PSI, 24VDC, 6W. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 4-WAY, 0-150PSI, 24VDC, 6W. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 105246781 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
105246781
Solenoid Valve 105246781
SOLENOID VALVE, 4-WAY, 0-150PSI, 24VDC, 6W. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 4-WAY, 0-150PSI, 24VDC, 6W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 105246781
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Resilient Seated Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
High Pressure High-Purity Welded Check Valves And Low Cracking Pressure Check Valve JCV1 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Check
Media Gas
Maximum Pressure 2987.78 psi (2103 m H2O)
View Details
Regulator, Pressure, 5500 Psi With Cga 680 - 162-1110-80330 - Petersen Products Co.
Specs
Valve Size 0.62 inch (15.87 mm)
Connection Description Threaded
View Details
Ball Check Valve 0 5 4 - 1218015 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 1.50 inch (38.10 mm)
View Details