Fairchild Industrial Products Co. Pneumatic Regulator 63232NS

Description
FILTER REGULATOR, MODEL 63, PNEUMATIC, 0.5 PSIG, 0.03-2 BAR, 3-200 KPA, 1/4" PORT SIZE, NPT THREADS, SCREW. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER REGULATOR, MODEL 63, PNEUMATIC, 0.5 PSIG, 0.03-2 BAR, 3-200 KPA, 1/4" PORT SIZE, NPT THREADS, SCREW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 32971595 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
32971595
Pneumatic Regulator 32971595
FILTER REGULATOR, MODEL 63, PNEUMATIC, 0.5 PSIG, 0.03-2 BAR, 3-200 KPA, 1/4" PORT SIZE, NPT THREADS, SCREW. FREE 2 YEAR RADWELL WARRANTY

FILTER REGULATOR, MODEL 63, PNEUMATIC, 0.5 PSIG, 0.03-2 BAR, 3-200 KPA, 1/4" PORT SIZE, NPT THREADS, SCREW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 32971595
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514062 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121465020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; PP
Valve Size 1.97 inch (50.00 mm)
View Details
Hypodermic Port Outlet VHS® Series Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Dispense Solenoid Valves
Maximum Pressure 120.00 psi (84.45 m H2O)
View Details