MAC Valves, Inc. USA Pneumatic Valve 6222C-000-RA

Description
REMOTE AIR VALVE, 4/2-WAY, DOUBLE OPERATOR, VAC-150 PSI, . FREE 2 YEAR RADWELL WARRANTY
Description
REMOTE AIR VALVE, 4/2-WAY, DOUBLE OPERATOR, VAC-150 PSI, . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 20908081 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
20908081
Pneumatic Valve 20908081
REMOTE AIR VALVE, 4/2-WAY, DOUBLE OPERATOR, VAC-150 PSI, . FREE 2 YEAR RADWELL WARRANTY

REMOTE AIR VALVE, 4/2-WAY, DOUBLE OPERATOR, VAC-150 PSI, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 20908081
Product Name Pneumatic Valve
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317025 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 8.86 inch (225.00 mm)
View Details
Ball Check Valve 0 5 4 - 1229040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 4.00 inch (101.60 mm)
View Details
250 High Pressure TRI Thermal Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Thermal Relief Valves | High Pressure Relief Valves
Valve Size 0.25 inch (6.35 mm)
View Details