Watts Pressure Relief Valve 61852

Description
VACUUM BREAKER FITTING, FOR BACKFLOW PREVENTION, BRASS MATERIAL W/ POLISHED CHROME FINISH, 1/2INCH FITTING SIZE, RUBBER DISC MATERIAL, NPTF INLET THREAD W/ FEMALE CONNECTION, NPT OUTLET THREAD W/ MALE CONNECTION. FREE 2 YEAR RADWELL WARRANTY
Description
VACUUM BREAKER FITTING, FOR BACKFLOW PREVENTION, BRASS MATERIAL W/ POLISHED CHROME FINISH, 1/2INCH FITTING SIZE, RUBBER DISC MATERIAL, NPTF INLET THREAD W/ FEMALE CONNECTION, NPT OUTLET THREAD W/ MALE CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pressure Relief Valve - 61208589 - Radwell International
Willingboro, NJ, United States
Pressure Relief Valve
61208589
Pressure Relief Valve 61208589
VACUUM BREAKER FITTING, FOR BACKFLOW PREVENTION, BRASS MATERIAL W/ POLISHED CHROME FINISH, 1/2INCH FITTING SIZE, RUBBER DISC MATERIAL, NPTF INLET THREAD W/ FEMALE CONNECTION, NPT OUTLET THREAD W/ MALE CONNECTION. FREE 2 YEAR RADWELL WARRANTY

VACUUM BREAKER FITTING, FOR BACKFLOW PREVENTION, BRASS MATERIAL W/ POLISHED CHROME FINISH, 1/2INCH FITTING SIZE, RUBBER DISC MATERIAL, NPTF INLET THREAD W/ FEMALE CONNECTION, NPT OUTLET THREAD W/ MALE CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 61208589
Product Name Pressure Relief Valve
Valve Type Back Flow
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000010104-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BDU - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
VALVES - BP-050-PVDF-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details