Siemens Analytical Products Pneumatic Valve 599-03199

Description
VALVE, 1/2"3W.VLV.BZ, 250, 1.6 CV, WATER. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE, 1/2"3W.VLV.BZ, 250, 1.6 CV, WATER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 59640111 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
59640111
Pneumatic Valve 59640111
VALVE, 1/2"3W.VLV.BZ, 250, 1.6 CV, WATER. FREE 2 YEAR RADWELL WARRANTY

VALVE, 1/2"3W.VLV.BZ, 250, 1.6 CV, WATER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 59640111
Product Name Pneumatic Valve
Media Water; Air
Unlock Full Specs
to access all available technical data

Similar Products

Double Block and Bleed Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
Latching Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Latching Solenoid Valves
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305599 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 3.74 inch (95.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details