Ross Controls Pneumatic Regulator 5X00B3004

Description
MODULAR REGULATOR, FULL-SIZE SERIES, REVERSE FLOW, NPT THREADS, 3/8" PORT SIZE, KNOB ADJUSTMENT, 0-125 PSIG (0-8.6 BAR). FREE 2 YEAR RADWELL WARRANTY
Description
MODULAR REGULATOR, FULL-SIZE SERIES, REVERSE FLOW, NPT THREADS, 3/8" PORT SIZE, KNOB ADJUSTMENT, 0-125 PSIG (0-8.6 BAR). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 34179104 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
34179104
Pneumatic Regulator 34179104
MODULAR REGULATOR, FULL-SIZE SERIES, REVERSE FLOW, NPT THREADS, 3/8" PORT SIZE, KNOB ADJUSTMENT, 0-125 PSIG (0-8.6 BAR). FREE 2 YEAR RADWELL WARRANTY

MODULAR REGULATOR, FULL-SIZE SERIES, REVERSE FLOW, NPT THREADS, 3/8" PORT SIZE, KNOB ADJUSTMENT, 0-125 PSIG (0-8.6 BAR). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 34179104
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Manual Ball Valve - TMBV - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
Primary Material PVC; CPVC (optional feature)
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-517SE-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 1.25 inch (31.75 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop & Electric Open Feature
View Details
16mm FLATPROP EQP - 12-216C-04640+EQPFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details