Fairchild Industrial Products Co. Pneumatic Regulator 10233

Description
PNEUMATIC REGULATOR, MODEL 10, 0.5-30 PSIG / 0.03-2 BAR / 3-200 KPA, 3/8 NPT PIPE SIZE, 40 SCFM FLOW CAPACITY, ALUMINUM BODY. FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATIC REGULATOR, MODEL 10, 0.5-30 PSIG / 0.03-2 BAR / 3-200 KPA, 3/8 NPT PIPE SIZE, 40 SCFM FLOW CAPACITY, ALUMINUM BODY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 32971390 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
32971390
Pneumatic Regulator 32971390
PNEUMATIC REGULATOR, MODEL 10, 0.5-30 PSIG / 0.03-2 BAR / 3-200 KPA, 3/8 NPT PIPE SIZE, 40 SCFM FLOW CAPACITY, ALUMINUM BODY. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC REGULATOR, MODEL 10, 0.5-30 PSIG / 0.03-2 BAR / 3-200 KPA, 3/8 NPT PIPE SIZE, 40 SCFM FLOW CAPACITY, ALUMINUM BODY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 32971390
Product Name Pneumatic Regulator
Primary Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-038-PP-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.38 inch (9.52 mm)
View Details
Type 57Il Isolator Lug Butterfly Valves Lever - 113780030 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.00 inch (76.20 mm)
Actuation Manual
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details