Storm Manufacturing Group, Inc. Pressure Relief Valve 100SS-2-005

Description
POP-STYLE SAFETY VALVE, HARD SEAT, 1/4" NPT, 5 PSI NON-CODE. FREE 2 YEAR RADWELL WARRANTY
Description
POP-STYLE SAFETY VALVE, HARD SEAT, 1/4" NPT, 5 PSI NON-CODE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pressure Relief Valve - 37854046 - Radwell International
Willingboro, NJ, United States
Pressure Relief Valve
37854046
Pressure Relief Valve 37854046
POP-STYLE SAFETY VALVE, HARD SEAT, 1/4" NPT, 5 PSI NON-CODE. FREE 2 YEAR RADWELL WARRANTY

POP-STYLE SAFETY VALVE, HARD SEAT, 1/4" NPT, 5 PSI NON-CODE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 37854046
Product Name Pressure Relief Valve
Valve Type Safety
Unlock Full Specs
to access all available technical data

Similar Products

100PCS 37mm OD AL Valve Seal for Lids.(for liquid container) -  - Shenzhen Milvent Technology Co., Limited
Specs
Media Liquid; Chemical
View Details
Rotary shear valve, 13 port, 12 position - VD13122PKPKPK0170 - IMI Life Science
Specs
Maximum Pressure ? to 2567.17 psi (? to 1807 m H2O)
Number of Ports 13
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
6 mm Zero Leak Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.23 inch (5.94 mm)
Connection Description Press-In - Into Plastic
View Details