Fairchild Industrial Products Co. Pneumatic Regulator 1032

Description
PRESSURE REGULATOR, MODEL 1000, PRECISION, 0.5-30 PSIG, 0.03-2.0 BAR, 3-200 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE REGULATOR, MODEL 1000, PRECISION, 0.5-30 PSIG, 0.03-2.0 BAR, 3-200 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 33305780 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
33305780
Pneumatic Regulator 33305780
PRESSURE REGULATOR, MODEL 1000, PRECISION, 0.5-30 PSIG, 0.03-2.0 BAR, 3-200 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY

PRESSURE REGULATOR, MODEL 1000, PRECISION, 0.5-30 PSIG, 0.03-2.0 BAR, 3-200 KPA, 1/4" NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 33305780
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-038-PVC-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.38 inch (9.52 mm)
View Details
T 14 Diaphragm Valve Union 0 5 2 - 121530020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 1.97 inch (50.00 mm)
View Details
M3 Threaded Ports, Multi Inlet & One Outlet Rotary Selector Valve - SVPC - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details