Fairchild Industrial Products Co. Pneumatic Regulator 10222L

Description
PNEUMATIC REGULATOR, MODEL 10, 0-10 PSIG, 0-0.70 BAR, 0-70 KPA, 1/4" NPT PIPE SIZE, LOW FLOW. FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATIC REGULATOR, MODEL 10, 0-10 PSIG, 0-0.70 BAR, 0-70 KPA, 1/4" NPT PIPE SIZE, LOW FLOW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 33255304 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
33255304
Pneumatic Regulator 33255304
PNEUMATIC REGULATOR, MODEL 10, 0-10 PSIG, 0-0.70 BAR, 0-70 KPA, 1/4" NPT PIPE SIZE, LOW FLOW. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC REGULATOR, MODEL 10, 0-10 PSIG, 0-0.70 BAR, 0-70 KPA, 1/4" NPT PIPE SIZE, LOW FLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 33255304
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Pressure Regulators, HPP -  - Rotork plc
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 6000.00 psi (4223 m H2O)
View Details
VALVES - BP-025-CPVC-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SNE-15-CP100 5X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-407A/ R-407C/ R-407F
Valve Size 0.62 inch (15.87 mm)
View Details
Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details