Manufacture Scorpion Inc. Solenoid Valve 105.32.6.40A

Description
HANDLE WITH VALVE, FILTERED & LUBRICATED AIR / FLUID, -5 DEG C TO +70 DEG C OPERATING TEMP RANGE, WP MAX 10 BAR, 14N OPERATING FORCE, 120 N/M FLOW RATE, PORT SIZE: M5 QUICK FITTING FOR 4 MM TUBE, 2.5 MM ORIFICE SIZE. FREE 2 YEAR RADWELL WARRANTY
Description
HANDLE WITH VALVE, FILTERED & LUBRICATED AIR / FLUID, -5 DEG C TO +70 DEG C OPERATING TEMP RANGE, WP MAX 10 BAR, 14N OPERATING FORCE, 120 N/M FLOW RATE, PORT SIZE: M5 QUICK FITTING FOR 4 MM TUBE, 2.5 MM ORIFICE SIZE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 40728570 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
40728570
Solenoid Valve 40728570
HANDLE WITH VALVE, FILTERED & LUBRICATED AIR / FLUID, -5 DEG C TO +70 DEG C OPERATING TEMP RANGE, WP MAX 10 BAR, 14N OPERATING FORCE, 120 N/M FLOW RATE, PORT SIZE: M5 QUICK FITTING FOR 4 MM TUBE, 2.5 MM ORIFICE SIZE. FREE 2 YEAR RADWELL WARRANTY

HANDLE WITH VALVE, FILTERED & LUBRICATED AIR / FLUID, -5 DEG C TO +70 DEG C OPERATING TEMP RANGE, WP MAX 10 BAR, 14N OPERATING FORCE, 120 N/M FLOW RATE, PORT SIZE: M5 QUICK FITTING FOR 4 MM TUBE, 2.5 MM ORIFICE SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
PNEUMAX Valves 105.32.6.40A

PNEUMAX Valves 105.32.6.40A

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 40728570
Product Name Solenoid Valve Solenoid Valve
Connection Description Tube Fitting
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-050-SS-T-F-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Threaded In-Line Check Valves - DFT® SCV® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details