Bosch Tool Corporation Pneumatic Valve 0-820-408-002

Description
AVENTICS PNEUMATIC DIRECTIONAL VALVE, VVAP-3/2NC-ROL, MECH DIR VALVE 3/2 1/8 NPT. FREE 2 YEAR RADWELL WARRANTY
Description
AVENTICS PNEUMATIC DIRECTIONAL VALVE, VVAP-3/2NC-ROL, MECH DIR VALVE 3/2 1/8 NPT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 383515 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
383515
Pneumatic Valve 383515
AVENTICS PNEUMATIC DIRECTIONAL VALVE, VVAP-3/2NC-ROL, MECH DIR VALVE 3/2 1/8 NPT. FREE 2 YEAR RADWELL WARRANTY

AVENTICS PNEUMATIC DIRECTIONAL VALVE, VVAP-3/2NC-ROL, MECH DIR VALVE 3/2 1/8 NPT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 383515
Product Name Pneumatic Valve
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
High Purity High Pressure Gas Cylinder Pressure Regulators Pressure Reducing Valve JSR-1E Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 4351.13 psi (3062 m H2O)
View Details
Controller, Single Fitting, 116 Psi - 162-1011-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details
T 14 Diaphragm Valve Flanged 2 5 4 - 121465030 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; PP
Valve Size 3.15 inch (80.00 mm)
View Details