ASCO Solenoid Valve 082SS4254000061

Description
SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK, SIDE & BOTTOM CYLINDER PORTS SPEED CONTROL, DIN PLUG-IN SOLENOID, NPTF PORTS, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK, SIDE & BOTTOM CYLINDER PORTS SPEED CONTROL, DIN PLUG-IN SOLENOID, NPTF PORTS, 24 V DC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 11384777 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
11384777
Solenoid Valve 11384777
SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK, SIDE & BOTTOM CYLINDER PORTS SPEED CONTROL, DIN PLUG-IN SOLENOID, NPTF PORTS, 24 V DC. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK, SIDE & BOTTOM CYLINDER PORTS SPEED CONTROL, DIN PLUG-IN SOLENOID, NPTF PORTS, 24 V DC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 11384777
Product Name Solenoid Valve
Valve Type Control Valve; Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
VALVES - BP-100-PP-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details