ASCO Solenoid Valve 082SA415MG19M61

Description
SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, ISO228/1-G PORTS, TERMINAL BLOCK IN MOUNTING, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, ISO228/1-G PORTS, TERMINAL BLOCK IN MOUNTING, 24 V DC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 11420859 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
11420859
Solenoid Valve 11420859
SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, ISO228/1-G PORTS, TERMINAL BLOCK IN MOUNTING, 24 V DC. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, ISO228/1-G PORTS, TERMINAL BLOCK IN MOUNTING, 24 V DC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 11420859
Product Name Solenoid Valve
Valve Type Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BDU - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 1.550
Specs
Primary Material Nylon
Media Air
Maximum Pressure 40.00 psi (28.15 m H2O)
View Details
Manual Pinch Valves // Series 70 -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Connection Description BoltFlange
View Details