ASCO Solenoid Valve 081SA400E

Description
SOLENOID VALVE, 24 VDC COIL, 0.25 AMP, 150 PSI MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, 24 VDC COIL, 0.25 AMP, 150 PSI MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 24740315 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
24740315
Solenoid Valve 24740315
SOLENOID VALVE, 24 VDC COIL, 0.25 AMP, 150 PSI MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 24 VDC COIL, 0.25 AMP, 150 PSI MAX PRESSURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 24740315
Product Name Solenoid Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
VALVES - BP-100-SS-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details