ASCO Pneumatic Regulator 091RS700J000000

Description
DISCONTINUED BY MANUFACTURER, 091RS700J000000, PNEUMATIC REGULATOR, 1/4 PORT, SINGLE PRESSURE, 0 - 100 PSIG. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, 091RS700J000000, PNEUMATIC REGULATOR, 1/4 PORT, SINGLE PRESSURE, 0 - 100 PSIG. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 11385014 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
11385014
Pneumatic Regulator 11385014
DISCONTINUED BY MANUFACTURER, 091RS700J000000, PNEUMATIC REGULATOR, 1/4 PORT, SINGLE PRESSURE, 0 - 100 PSIG. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, 091RS700J000000, PNEUMATIC REGULATOR, 1/4 PORT, SINGLE PRESSURE, 0 - 100 PSIG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 11385014
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
Integral Load-Cell, Safety Relief Valve (For Inline Flow Meters) -  - HydraCheck Inc.
Specs
Valve Type Safety
Media Hydraulic
Maximum Pressure 3000.00 to 5000.00 psi (2111 to 3519 m H2O)
View Details
Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details