Watts Temperature and Pressure Relief Valve 100XL

Description
Series 100XL Temperature and Pressure Relief Valves are used in water heater and hot water storage tank applications to provide automatic temperature and pressure protection to hot water supply tanks and hot water heaters up to 105,000 BTU/hr. They feature a bronze body with NPT male inlet and NPT female outlet connections, unique thermostat with special thermo-bonded coating, and a test lever. Model 100XL-8 is also available with 8 in. (200mm) extension thermostat. Series 100XL is ASME rated and CSA listed. Temperature Relief: 210°F (99°C), Pressure Relief Range: 75 to 150psi (5.2 to 10.3 bar), Standard Pressure Settings: 75, 100, 125, or 150psi (5.27, 7.03, 8.79, or 10.55 bar).
Datasheet
Description
Series 100XL Temperature and Pressure Relief Valves are used in water heater and hot water storage tank applications to provide automatic temperature and pressure protection to hot water supply tanks and hot water heaters up to 105,000 BTU/hr. They feature a bronze body with NPT male inlet and NPT female outlet connections, unique thermostat with special thermo-bonded coating, and a test lever. Model 100XL-8 is also available with 8 in. (200mm) extension thermostat. Series 100XL is ASME rated and CSA listed. Temperature Relief: 210°F (99°C), Pressure Relief Range: 75 to 150psi (5.2 to 10.3 bar), Standard Pressure Settings: 75, 100, 125, or 150psi (5.27, 7.03, 8.79, or 10.55 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature and Pressure Relief Valve - 100XL - Watts
North Andover, MA, USA
Temperature and Pressure Relief Valve
100XL
Temperature and Pressure Relief Valve 100XL
Series 100XL Temperature and Pressure Relief Valves are used in water heater and hot water storage tank applications to provide automatic temperature and pressure protection to hot water supply tanks and hot water heaters up to 105,000 BTU/hr. They feature a bronze body with NPT male inlet and NPT female outlet connections, unique thermostat with special thermo-bonded coating, and a test lever. Model 100XL-8 is also available with 8 in. (200mm) extension thermostat. Series 100XL is ASME rated and CSA listed. Temperature Relief: 210°F (99°C), Pressure Relief Range: 75 to 150psi (5.2 to 10.3 bar), Standard Pressure Settings: 75, 100, 125, or 150psi (5.27, 7.03, 8.79, or 10.55 bar).

Series 100XL Temperature and Pressure Relief Valves are used in water heater and hot water storage tank applications to provide automatic temperature and pressure protection to hot water supply tanks and hot water heaters up to 105,000 BTU/hr. They feature a bronze body with NPT male inlet and NPT female outlet connections, unique thermostat with special thermo-bonded coating, and a test lever. Model 100XL-8 is also available with 8 in. (200mm) extension thermostat. Series 100XL is ASME rated and CSA listed. Temperature Relief: 210°F (99°C), Pressure Relief Range: 75 to 150psi (5.2 to 10.3 bar), Standard Pressure Settings: 75, 100, 125, or 150psi (5.27, 7.03, 8.79, or 10.55 bar).

Supplier's Site Datasheet
Pressure Relief Valve - 61231504 - Radwell International
Willingboro, NJ, United States
Pressure Relief Valve
61231504
Pressure Relief Valve 61231504
VALVE PRESSURE RELIEF, 150PSI, 3/4IN PIPE, 100,000BTU/HR. FREE 2 YEAR RADWELL WARRANTY

VALVE PRESSURE RELIEF, 150PSI, 3/4IN PIPE, 100,000BTU/HR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Watts Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 100XL 61231504
Product Name Temperature and Pressure Relief Valve Pressure Relief Valve
Valve Type Relief Relief; Anti-Siphon
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Pressure Regulators, M11 -  - Rotork plc
Specs
Media Water
Maximum Pressure 12.00 psi (8.45 m H2O)
View Details
VALVES - PR-049-PVC-E-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
Sporlan Oil Level Control Components - OL-60TH-1 OIL LVL CONT - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 649.77 psi (457 m H2O)
View Details
Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details