ASCO Solenoid Valve 081SA400K

Description
AIR CONTROL VALVE, 1/4 IN 120V AC, 4-WAY/2-POSITION, SOLENOID AIR CONTROL VALVE, MARK 8 VALVES. FREE 2 YEAR RADWELL WARRANTY
Description
AIR CONTROL VALVE, 1/4 IN 120V AC, 4-WAY/2-POSITION, SOLENOID AIR CONTROL VALVE, MARK 8 VALVES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 22669 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
22669
Solenoid Valve 22669
AIR CONTROL VALVE, 1/4 IN 120V AC, 4-WAY/2-POSITION, SOLENOID AIR CONTROL VALVE, MARK 8 VALVES. FREE 2 YEAR RADWELL WARRANTY

AIR CONTROL VALVE, 1/4 IN 120V AC, 4-WAY/2-POSITION, SOLENOID AIR CONTROL VALVE, MARK 8 VALVES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solenoid Valve -  - Radwell International
Willingboro, NJ, United States
Solenoid Valve
Solenoid Valve
ASCO NUMATICS Valves 081SA400K

ASCO NUMATICS Valves 081SA400K

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 22669
Product Name Solenoid Valve Solenoid Valve
Valve Type Control Valve; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305649 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 4.17 inch (106.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
T 21 Ball Valve 0 5 4 - 121605005 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 0.59 inch (15.00 mm)
View Details
855 LC2 Series Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.31 inch (7.92 mm)
Connection Description Press-In - Into Plastic
View Details