Monnier, Inc. Pneumatic Regulator 101-3002-2

Description
REGULATOR, 5-60 PSI, 1/4 INCH PIPE, MINIATURE. FREE 2 YEAR RADWELL WARRANTY
Description
REGULATOR, 5-60 PSI, 1/4 INCH PIPE, MINIATURE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 23953913 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
23953913
Pneumatic Regulator 23953913
REGULATOR, 5-60 PSI, 1/4 INCH PIPE, MINIATURE. FREE 2 YEAR RADWELL WARRANTY

REGULATOR, 5-60 PSI, 1/4 INCH PIPE, MINIATURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Regulator -  - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
Pneumatic Regulator
MONNIER Pneumatics 101-3002-2

MONNIER Pneumatics 101-3002-2

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 23953913
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Regulators - PRD - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Primary Material PVC
Media Corrosive, High Purity Liquids
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Sporlan Oil Level Control Components - OCV-20 CHECK VALVE - Parker Sporlan Division
Specs
Valve Type Control Valve
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 700.53 psi (493 m H2O)
View Details
8mm CHIPSOL MS - 14-213CM01-B5+AYJ - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details