ASCO Valve Repair Kit 103-236

Description
KIT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY
Description
KIT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Valve Repair Kit - 7596160 - Radwell International
Willingboro, NJ, United States
Valve Repair Kit
7596160
Valve Repair Kit 7596160
KIT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY

KIT SOLENOID VALVE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 7596160
Product Name Valve Repair Kit
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
15mm MICROSOL IS - 01-311P-00-H0+H012003+BCC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 2.86
Specs
Primary Material Nylon
Media Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details