ASCO Solenoid Valve 082SS43AM000061

Description
SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, INDIVIDUAL EXHAUST, SIDE CYLINDER PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, INDIVIDUAL EXHAUST, SIDE CYLINDER PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 24 V DC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 11384834 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
11384834
Solenoid Valve 11384834
SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, INDIVIDUAL EXHAUST, SIDE CYLINDER PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 24 V DC. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), PLUG-IN BASE, INDIVIDUAL EXHAUST, SIDE CYLINDER PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 24 V DC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 11384834
Product Name Solenoid Valve
Valve Type Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517974 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details
Swing Check Valves Lever - 120561025 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 2.50 inch (63.50 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
500 Momentum PRI® Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves | Pressure Regulating Relief Valves
Valve Size 0.50 inch (12.70 mm)
View Details