ASCO Solenoid Valve 082SS53AM

Description
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), OPEN CENTER, PLUG-IN BASE, INDIVIDUAL EXHAUST, SIDE CYLINDER PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), OPEN CENTER, PLUG-IN BASE, INDIVIDUAL EXHAUST, SIDE CYLINDER PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 24 V DC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 14744077 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
14744077
Solenoid Valve 14744077
DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), OPEN CENTER, PLUG-IN BASE, INDIVIDUAL EXHAUST, SIDE CYLINDER PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 24 V DC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 3-POSITION 4-WAY (5/3), OPEN CENTER, PLUG-IN BASE, INDIVIDUAL EXHAUST, SIDE CYLINDER PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, 24 V DC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 14744077
Product Name Solenoid Valve
Valve Type Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369113 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 16.14 inch (410.00 mm)
View Details
Swing Check Valves Lever - 120561007 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 0.75 inch (19.05 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
500 Spring-Biased Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details