Parker Hannifin / Automation Group / Fluid Control Division SOLENOID VALVE 2W STEAM VALVES 08FS3C2340ACF4C05

Description
Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product. Parker Fluid Control truly has a world class product offering. Compatible Fluids Steam to 353°F, Hot Water to 210°F Parker Fluid Control's steam valves are used in a variety of applications including: Dry Cleaning, Steam Irons, Steam Baths,Autoclaves, Molding, Steam Atomization,Steriliz ers and Laundry Equipment.
Description
Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product. Parker Fluid Control truly has a world class product offering. Compatible Fluids Steam to 353°F, Hot Water to 210°F Parker Fluid Control's steam valves are used in a variety of applications including: Dry Cleaning, Steam Irons, Steam Baths,Autoclaves, Molding, Steam Atomization,Steriliz ers and Laundry Equipment.

Suppliers

Company
Product
Description
Supplier Links
SOLENOID VALVE 2W STEAM VALVES 08FS3C2340ACF4C05
Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product. Parker Fluid Control truly has a world class product offering. Compatible Fluids Steam to 353°F, Hot Water to 210°F Parker Fluid Control's steam valves are used in a variety of applications including: Dry Cleaning, Steam Irons, Steam Baths,Autoclaves, Molding, Steam Atomization,Steriliz ers and Laundry Equipment.

Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product. Parker Fluid Control truly has a world class product offering.

Compatible Fluids
Steam to 353°F, Hot Water to 210°F

Parker Fluid Control's steam valves are used in a variety of applications including: Dry Cleaning, Steam Irons, Steam Baths,Autoclaves, Molding, Steam Atomization,Sterilizers and Laundry Equipment.

Supplier's Site
Hydraulic Valve - 20599147 - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
20599147
Hydraulic Valve 20599147
STEAM VALVE, 2-WAY NORMALLY CLOSED, 1/2 INCH NPT, 18 INCH LEADS, CLASS F, NEMA 4X, GOLD RING SERIES, EPDM SEAL, 0-50 PSI, 300 DEGREE FARENHEIT MAX TEMPERATURE FLUID. FREE 2 YEAR RADWELL WARRANTY

STEAM VALVE, 2-WAY NORMALLY CLOSED, 1/2 INCH NPT, 18 INCH LEADS, CLASS F, NEMA 4X, GOLD RING SERIES, EPDM SEAL, 0-50 PSI, 300 DEGREE FARENHEIT MAX TEMPERATURE FLUID. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation Group / Fluid Control Division Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 08FS3C2340ACF4C05 20599147
Product Name SOLENOID VALVE 2W STEAM VALVES Hydraulic Valve
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water; Hot Water Steam
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 50.00 psi (0.0 to 35.19 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
JR1300 Series Ultra High Purity Single Stage Regulator High Flow Line Regulator For Ultra High Purity Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 600.00 psi (422 m H2O)
View Details
Controller, Inflation Air, 0-30 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
Swing Check Valves Lever - 120561040 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 4.00 inch (101.60 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details