Parker Hannifin / Automation Group / Fluid Control Division SOLENOID VALVE 2W STEAM VALVES 08FS5C2432ACH4C05

Description
Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product. Parker Fluid Control truly has a world class product offering. Compatible Fluids Steam to 353°F, Hot Water to 210°F Parker Fluid Control's steam valves are used in a variety of applications including: Dry Cleaning, Steam Irons, Steam Baths,Autoclaves, Molding, Steam Atomization,Steriliz ers and Laundry Equipment.
Description
Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product. Parker Fluid Control truly has a world class product offering. Compatible Fluids Steam to 353°F, Hot Water to 210°F Parker Fluid Control's steam valves are used in a variety of applications including: Dry Cleaning, Steam Irons, Steam Baths,Autoclaves, Molding, Steam Atomization,Steriliz ers and Laundry Equipment.

Suppliers

Company
Product
Description
Supplier Links
SOLENOID VALVE 2W STEAM VALVES 08FS5C2432ACH4C05
Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product. Parker Fluid Control truly has a world class product offering. Compatible Fluids Steam to 353°F, Hot Water to 210°F Parker Fluid Control's steam valves are used in a variety of applications including: Dry Cleaning, Steam Irons, Steam Baths,Autoclaves, Molding, Steam Atomization,Steriliz ers and Laundry Equipment.

Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product. Parker Fluid Control truly has a world class product offering.

Compatible Fluids
Steam to 353°F, Hot Water to 210°F

Parker Fluid Control's steam valves are used in a variety of applications including: Dry Cleaning, Steam Irons, Steam Baths,Autoclaves, Molding, Steam Atomization,Sterilizers and Laundry Equipment.

Supplier's Site
Solenoid Valve - 20601248 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
20601248
Solenoid Valve 20601248
SOLENOID VALVE, 1/2" NPT, 11WATT, 110/120 VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, 1/2" NPT, 11WATT, 110/120 VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Parker Hannifin / Automation Group / Fluid Control Division Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 08FS5C2432ACH4C05 20601248
Product Name SOLENOID VALVE 2W STEAM VALVES Solenoid Valve
Valve Type Solenoid Solenoid
Primary Material Brass / Bronze
Media Steam
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 1.00 to 125.00 psi (0.7038 to 87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Slurry Check Valves - AbrasoCheck® - ValvTechnologies, Inc.
Specs
Valve Type Swing; Check
Primary Material Stainless Steel; Steel
Media Slurries
View Details
10mm PICOSOL - 11-211PI060H1+1111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.60 mm)
View Details
Packing Seal Petestop® 1.875 Inf Ram, 8
Specs
Primary Material Steel
Valve Size 0.75 inch (19.05 mm)
View Details
Control Pinch Valves // Series 5200E -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Ductile Iron
Actuation Auma Rotork Limitorque Other
View Details