Parker Hannifin/Electromechanical Automation Pneumatic Valve 0R37B

Description
QUICK EXHAUST VALVE, DIE CAST ALUMINUM, NITRILE STATIC SEAL, 3/8 INCH, NPTF, 3-150PSI. FREE 2 YEAR RADWELL WARRANTY
Description
QUICK EXHAUST VALVE, DIE CAST ALUMINUM, NITRILE STATIC SEAL, 3/8 INCH, NPTF, 3-150PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 592919 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
592919
Pneumatic Valve 592919
QUICK EXHAUST VALVE, DIE CAST ALUMINUM, NITRILE STATIC SEAL, 3/8 INCH, NPTF, 3-150PSI. FREE 2 YEAR RADWELL WARRANTY

QUICK EXHAUST VALVE, DIE CAST ALUMINUM, NITRILE STATIC SEAL, 3/8 INCH, NPTF, 3-150PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Control Valve - 11532895 - Radwell International
Willingboro, NJ, United States
Control Valve
11532895
Control Valve 11532895
QUICK EXHAUST VALVE, 3/8", DIE CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY

QUICK EXHAUST VALVE, 3/8", DIE CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Control Valve -  - Radwell International
Willingboro, NJ, United States
Control Valve
Control Valve
WILKERSON PNEUMATIC Valves 0R37B

WILKERSON PNEUMATIC Valves 0R37B

Supplier's Site
Pneumatic Valve -  - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
Pneumatic Valve
SCHRADER BELLOWS Pneumatics 0R37B

SCHRADER BELLOWS Pneumatics 0R37B

Supplier's Site

Technical Specifications

  Radwell International Radwell International Radwell International Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves Industrial Valves
Product Number 592919 11532895
Product Name Pneumatic Valve Control Valve Control Valve Pneumatic Valve
Primary Material Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Resilient Seated Gate Valves C515/C509 - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
High Pressure High-Purity Welded Check Valves And Low Cracking Pressure Check Valve JCV1 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Check
Media Gas
Maximum Pressure 2987.78 psi (2103 m H2O)
View Details
Valve, In-Line, Shut-Off, 1/4
Specs
Valve Type Shut Off
Valve Size 0.25 inch (6.35 mm)
View Details
Ball Check Valve 0 5 4 - 1231030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 3.00 inch (76.20 mm)
View Details