Fairchild Industrial Products Co. Pneumatic Regulator 10272L

Description
PNEUMATIC REGULATOR, MODEL 10, 3-200 PSIG, 0.2-14 BAR, 20-1400 KPA, 1/4" NPT PIPE SIZE, LOW FLOW. FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATIC REGULATOR, MODEL 10, 3-200 PSIG, 0.2-14 BAR, 20-1400 KPA, 1/4" NPT PIPE SIZE, LOW FLOW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 33265222 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
33265222
Pneumatic Regulator 33265222
PNEUMATIC REGULATOR, MODEL 10, 3-200 PSIG, 0.2-14 BAR, 20-1400 KPA, 1/4" NPT PIPE SIZE, LOW FLOW. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC REGULATOR, MODEL 10, 3-200 PSIG, 0.2-14 BAR, 20-1400 KPA, 1/4" NPT PIPE SIZE, LOW FLOW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 33265222
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-025-CPVC-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.25 inch (6.35 mm)
View Details
Ball Check Valve 0 5 4 - 1229010 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 1.00 inch (25.40 mm)
View Details
Single Stage High Flow Diaphragm Regulator - PRDHF - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details