Bosch Tool Corporation Pneumatic Valve 0-820-023-992

Description
DOUBLE SOLENOID VALVE, 10 BAR/143 PSI MAX, 5/2 WAY VALVE, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY
Description
DOUBLE SOLENOID VALVE, 10 BAR/143 PSI MAX, 5/2 WAY VALVE, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Valve - 6508212 - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
6508212
Pneumatic Valve 6508212
DOUBLE SOLENOID VALVE, 10 BAR/143 PSI MAX, 5/2 WAY VALVE, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY

DOUBLE SOLENOID VALVE, 10 BAR/143 PSI MAX, 5/2 WAY VALVE, PNEUMATIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Valve -  - Radwell International
Willingboro, NJ, United States
Pneumatic Valve
Pneumatic Valve
AVENTICS Pneumatics 0-820-023-992

AVENTICS Pneumatics 0-820-023-992

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 6508212
Product Name Pneumatic Valve Pneumatic Valve
Valve Type Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514061 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 2.56 inch (65.00 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123721080 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 7.87 inch (200.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Hypodermic Port Outlet VHS® Series Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; Dispense Solenoid Valves
Maximum Pressure 120.00 psi (84.45 m H2O)
View Details