Fairchild Industrial Products Co. Pneumatic Regulator 10262N

Description
FAIRCHILD INDUSTRIAL PROD Pneumatics 10262N
Description
FAIRCHILD INDUSTRIAL PROD Pneumatics 10262N

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator -  - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
Pneumatic Regulator
FAIRCHILD INDUSTRIAL PROD Pneumatics 10262N

FAIRCHILD INDUSTRIAL PROD Pneumatics 10262N

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valve - 162982237 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-517SE-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 1.25 inch (31.75 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop & Electric Open Feature
View Details
32mm BACOSOL - 04-211-208-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details