ASCO Solenoid Valve 081SS4002000030

Description
SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, DIN PLUG-IN SOLENOID, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, DIN PLUG-IN SOLENOID, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 11359301 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
11359301
Solenoid Valve 11359301
SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, DIN PLUG-IN SOLENOID, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, MK8 SERIES, 1/8" PORTS, DOUBLE DIRECT SOLENOID, FLUSH NON-LOCKING OVERRIDE, 2-POSITION 4-WAY (5/2), VALVE UNIT W/O MOUNTING, DIN PLUG-IN SOLENOID, NPTF PORTS, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 11359301
Product Name Solenoid Valve
Valve Type Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
22mm INTERSOL - 09-311I-02-30+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Valve, In-Line, Shut-Off W/ Relief Valve, Eu Safety Couplers - 162-1210-9 - Petersen Products Co.
Specs
Valve Type Relief; Shut Off
Valve Size 0.25 inch (6.35 mm)
View Details