NOSHOK, Inc. NOSK Needle Valves 102-FFB

Description
Needle Valve, 1/4 NPT, Female x
Description
Needle Valve, 1/4 NPT, Female x

Suppliers

Company
Product
Description
Supplier Links
NOSK Needle Valves - 102-FFB - Galco Industrial Electronics
Madison Heights, MI, United States
NOSK Needle Valves
102-FFB
NOSK Needle Valves 102-FFB
Needle Valve, 1/4 NPT, Female x

Needle Valve, 1/4 NPT, Female x

Supplier's Site
Hydraulic Valve - 11951117 - Radwell International
Willingboro, NJ, United States
Hydraulic Valve
11951117
Hydraulic Valve 11951117
VALVE, 1/4 NPT, FEMALE/FEMALE, BRASS, 6000PSI, HARD SEAT MINI, 0.172IN ORIFICE. FREE 2 YEAR RADWELL WARRANTY

VALVE, 1/4 NPT, FEMALE/FEMALE, BRASS, 6000PSI, HARD SEAT MINI, 0.172IN ORIFICE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 102-FFB 11951117
Product Name NOSK Needle Valves Hydraulic Valve
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Disc Butterfly Valve - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
VALVES - BP-049-PP-T-F-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details