Toro Co. (The) Solenoid Valve 102-3443

Description
A LOW VOLETAGE SOLENOID W/ SURGE PROTECTION USED W/ THE PILOT VALVES, 220, AND 200 SERIES. FREE 2 YEAR RADWELL WARRANTY
Description
A LOW VOLETAGE SOLENOID W/ SURGE PROTECTION USED W/ THE PILOT VALVES, 220, AND 200 SERIES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 175881821 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
175881821
Solenoid Valve 175881821
A LOW VOLETAGE SOLENOID W/ SURGE PROTECTION USED W/ THE PILOT VALVES, 220, AND 200 SERIES. FREE 2 YEAR RADWELL WARRANTY

A LOW VOLETAGE SOLENOID W/ SURGE PROTECTION USED W/ THE PILOT VALVES, 220, AND 200 SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 175881821
Product Name Solenoid Valve
Valve Type Pilot; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

22mm INTERSOL - 09-311I-01830+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.07 inch (1.80 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Pneumatic Actuated Valves - 1215783 - RS Components, Ltd.
Specs
Valve Type Ball; 2-Way Ball Valve, 3-Way Ball Valve with T-Shaped Hole, 3-Way Ball Valve with L-Shaped Hole
Media Air
Maximum Pressure 913.74 psi (643 m H2O)
View Details
Electrically Actuated Stainless Steel Ball Valve - EYSA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Oil; Air
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details