ASCO Solenoid Valve 082SA415K054D30

Description
SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, DUAL OPTION, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, DUAL OPTION, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 14871043 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
14871043
Solenoid Valve 14871043
SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, DUAL OPTION, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, MK8 SERIES, 1/4" PORTS, SINGLE DIRECT SOLENOID, SPRING RETURN, 2-POSITION 4-WAY (5/2), MANIFOLD BLOCK MOUNTING, SIDE AND BOTTOM PORTS, PLUG-IN W/ LIGHT, NPTF PORTS, DUAL OPTION, 110-120 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 14871043
Product Name Solenoid Valve
Valve Type Plug; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details
15mm MICROSOL - 01-221P202-H0+631A1+AYZ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 3.875
Specs
Primary Material Nylon
Media Air
Maximum Pressure 10.00 psi (7.04 m H2O)
View Details
Hilton Diverter Knife Gate Valves (H-2200) -  - DeZURIK, Inc.
Specs
Valve Type Diverter; Gate
View Details