DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 20 28 29 30 31 32 33 34 35 36 37 38 39 40 50 60 70 80 90 100 150 200 250 300 350 400 417
Product Name Notes
DIODE AVALANCHE 200V 3A SOD64
Diode Avalanche 200V 3A Through Hole SOD-64
Diode Avalanche 400V 3A Through Hole SOD-64
DIODE GEN PURP 1.5A DO204AC
DIODE GEN PURP 1000V 1.5A DO15
DIODE GEN PURP 1000V 3A DO201
DIODE GEN PURP 1000V 3A DO204AC
DIODE GEN PURP 100V 1.5A DO204AC
DIODE GEN PURP 100V 3A DO201
DIODE GEN PURP 100V 3A DO204AC
DIODE GEN PURP 1KV 3A DO201AD
DIODE GEN PURP 200V 1.5A DO204AC
DIODE GEN PURP 200V 1.5A DO204AL
DIODE GEN PURP 200V 3A DO201
DIODE GEN PURP 200V 3A DO204AC
DIODE GEN PURP 300V 1.5A DO204AC
DIODE GEN PURP 3A DO201AD
DIODE GEN PURP 400V 1.5A DO204AC
DIODE GEN PURP 400V 3A DO201
DIODE GEN PURP 400V 3A DO201AD
DIODE GEN PURP 400V 3A DO204AC
DIODE GEN PURP 500V 1.5A DO204AL
DIODE GEN PURP 50V 3A DO201
DIODE GEN PURP 50V 3A DO201AD
DIODE GEN PURP 50V 3A DO204AC
DIODE GEN PURP 600V 1.5A DO204AC
DIODE GEN PURP 600V 3A DO201
DIODE GEN PURP 600V 3A DO201AD
DIODE GEN PURP 600V 3A DO204AC
DIODE GEN PURP 800V 1.5A DO204AC
DIODE GEN PURP 800V 3A DO201AD
DIODE GEN PURP 800V 3A DO204AC
Diode Standard 1.5A Through Hole DO-204AC (DO-15)
DIODE STANDARD 1000V 1.5A DO15
Diode Standard 1000V 1.5A Through Hole DO-15
Diode Standard 1000V 1.5A Through Hole DO-204AC (DO-15)
Diode Standard 1000V 1.5A Through Hole DO-204AL (DO-41)
Diode Standard 1000V 1.5A Through Hole DO-41
Diode Standard 1000V 3A (DC) Through Hole DO-201AD
DIODE STANDARD 1000V 3A DO201
DIODE STANDARD 1000V 3A DO201AD
DIODE STANDARD 1000V 3A DO204AC
Diode Standard 1000V 3A Through Hole Axial
Diode Standard 1000V 3A Through Hole DO-201AD
Diode Standard 1000V 3A Through Hole DO-27 (DO-201AD)
Diode Standard 1000V 3A Through Hole DO15/DO204AC
Diode Standard 100V 1.5A (DC) Through Hole DO-204AC (DO-15)
DIODE STANDARD 100V 1.5A DO15
DIODE STANDARD 100V 1.5A DO204AC
Diode Standard 100V 1.5A Through Hole DO-15
Diode Standard 100V 1.5A Through Hole DO-204AC (DO-15)
Diode Standard 100V 1.5A Through Hole DO-204AL (DO-41)
Diode Standard 100V 1.5A Through Hole DO-41
Diode Standard 100V 3A (DC) Through Hole DO-201AD
DIODE STANDARD 100V 3A DO201
DIODE STANDARD 100V 3A DO201AD
DIODE STANDARD 100V 3A DO204AC
Diode Standard 100V 3A Surface Mount D-5B
Diode Standard 100V 3A Through Hole Axial
Diode Standard 100V 3A Through Hole DO-201AD
Diode Standard 100V 3A Through Hole DO-27 (DO-201AD)
Diode Standard 100V 3A Through Hole
DIODE STANDARD 1300V 3A DO201AD
DIODE STANDARD 1600V 3A DO201AD
DIODE STANDARD 200V 1.5A DO15
DIODE STANDARD 200V 1.5A DO204AC
Diode Standard 200V 1.5A Through Hole DO-15
Diode Standard 200V 1.5A Through Hole DO-204AC (DO-15)
Diode Standard 200V 1.5A Through Hole DO-204AL (DO-41)
Diode Standard 200V 1.5A Through Hole DO-41
Diode Standard 200V 3A (DC) Through Hole DO-201AD
DIODE STANDARD 200V 3A DO201
DIODE STANDARD 200V 3A DO201AD
DIODE STANDARD 200V 3A DO204AC
Diode Standard 200V 3A Surface Mount D-5B
Diode Standard 200V 3A Through Hole Axial
Diode Standard 200V 3A Through Hole B, Axial
Diode Standard 200V 3A Through Hole DO-201
Diode Standard 200V 3A Through Hole DO-201AD
Diode Standard 200V 3A Through Hole DO-27 (DO-201AD)
Diode Standard 200V 4.5A Through Hole Axial
DIODE STANDARD 300V 1.5A DO15
DIODE STANDARD 300V 1.5A DO204AC
Diode Standard 300V 1.5A Through Hole DO-15
Diode Standard 300V 1.5A Through Hole DO-204AL (DO-41)
Diode Standard 300V 3A Through Hole DO-201AD
Diode Standard 3A Through Hole DO-201AD
DIODE STANDARD 400V 1.5A DO15
DIODE STANDARD 400V 1.5A DO204AC
Diode Standard 400V 1.5A Through Hole DO-15
Diode Standard 400V 1.5A Through Hole DO-204AC (DO-15)
Diode Standard 400V 1.5A Through Hole DO-204AL (DO-41)
Diode Standard 400V 1.5A Through Hole DO-41
DIODE STANDARD 400V 3A B SQMELF
DIODE STANDARD 400V 3A DO201
DIODE STANDARD 400V 3A DO201AD
DIODE STANDARD 400V 3A DO204AC
Diode Standard 400V 3A Surface Mount B, SQ-MELF
Diode Standard 400V 3A Surface Mount D-5B
Diode Standard 400V 3A Through Hole Axial
Diode Standard 400V 3A Through Hole B, Axial
Diode Standard 400V 3A Through Hole DO-201
Diode Standard 400V 3A Through Hole DO-201AD
Diode Standard 400V 3A Through Hole DO-27 (DO-201AD)
Diode Standard 400V 4.5A Through Hole Axial
DIODE STANDARD 500V 1.5A DO15
DIODE STANDARD 500V 1.5A DO204AC
Diode Standard 500V 1.5A Through Hole DO-15
Diode Standard 500V 1.5A Through Hole DO-204AL (DO-41)
Diode Standard 500V 3A Surface Mount B, SQ-MELF
Diode Standard 500V 3A Surface Mount D-5B
Diode Standard 500V 3A Through Hole DO-201AD
Diode Standard 500V 3A Through Hole
DIODE STANDARD 50V 1.5A DO204AC
Diode Standard 50V 1.5A Through Hole DO-15
Diode Standard 50V 1.5A Through Hole DO-204AC (DO-15)
DIODE STANDARD 50V 3A B SQMELF
DIODE STANDARD 50V 3A DO201
DIODE STANDARD 50V 3A DO201AD
DIODE STANDARD 50V 3A DO204AC
Diode Standard 50V 3A Surface Mount D-5B
Diode Standard 50V 3A Through Hole Axial
Diode Standard 50V 3A Through Hole DO-201AD
Diode Standard 50V 3A Through Hole DO-27 (DO-201AD)
Diode Standard 50V 3A Through Hole
DIODE STANDARD 600V 1.5A DO15
DIODE STANDARD 600V 1.5A DO204AC
Diode Standard 600V 1.5A Through Hole DO-15
Diode Standard 600V 1.5A Through Hole DO-204AC (DO-15)
Diode Standard 600V 1.5A Through Hole DO-204AL (DO-41)
Diode Standard 600V 1.5A Through Hole DO-41
DIODE STANDARD 600V 3A DO201
DIODE STANDARD 600V 3A DO201AD
DIODE STANDARD 600V 3A DO204AC
Diode Standard 600V 3A Surface Mount D-5B
Diode Standard 600V 3A Through Hole Axial
Diode Standard 600V 3A Through Hole B, Axial
Diode Standard 600V 3A Through Hole DO-201AD
Diode Standard 600V 3A Through Hole DO-27 (DO-201AD)
DIODE STANDARD 800V 1.5A DO15
DIODE STANDARD 800V 1.5A DO204AC
Diode Standard 800V 1.5A Through Hole DO-15
Diode Standard 800V 1.5A Through Hole DO-204AC (DO-15)
Diode Standard 800V 1.5A Through Hole DO-204AL (DO-41)
Diode Standard 800V 1.5A Through Hole DO-41
DIODE STANDARD 800V 3A DO201AD
DIODE STANDARD 800V 3A DO204AC
Diode Standard 800V 3A Through Hole Axial
Diode Standard 800V 3A Through Hole DO-201AD
Diode Standard 800V 3A Through Hole DO-27 (DO-201AD)
DIODE STD 1000V 1.5A DO204AC
DIODE ZENER 3.3V 500MW DO204AH
DIODE ZENER 3.6V 500MW DO204AH
DIODE ZENER 3.6V 500MW DO213AA
DIODE ZENER 3.9V 500MW DO204AH
DIODE ZENER 3.9V 500MW DO213AA
DIODE ZENER 4.3V 500MW DO204AH
DIODE ZENER 4.3V 500MW DO213AA
DIODE ZENER 4.7V 500MW DO204AH
DIODE ZENER 5.1V 500MW DO204AH
DIODE ZENER 5.6V 500MW DO204AH
DIODE ZENER 5.6V 500MW DO213AA
DIODE ZENER 6.2V 500MW DO204AH
DIODE ZENER 6.2V 500MW DO213AA
DIODE ZENER 6.8V 500MW DO204AH
DIODE ZENER 6.8V 500MW DO213AA
DIODE ZENER 7.5V 500MW DO204AH
Diode
RECTIFIER, GENERAL PURPOSE, 3A,
RECTIFIER, GENERAL PURPOSE, GLAS
UFR,FRR
Zener Diode 3.3V 500mW ±5% Surface Mount DO-213AA
Zener Diode 3.3V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 3.6V 500mW ±5% Surface Mount DO-213AA
Zener Diode 3.6V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 3.6V 500mW ±5% Through Hole DO-35
Zener Diode 3.9V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 4.7V 500mW ±5% Surface Mount DO-213AA
Zener Diode 4.7V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 5.1V 500mW ±1% Through Hole DO-35 (DO-204AH)
Zener Diode 5.1V 500mW ±5% Surface Mount DO-213AA
Zener Diode 5.1V 500mW ±5% Through Hole DO-7
Zener Diode 5.6V 500mW ±5% Surface Mount DO-213AA
Zener Diode 5.6V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 6.2V 500mW ±1% Through Hole DO-35
Zener Diode 6.2V 500mW ±5% Surface Mount DO-213AA
Zener Diode 6.2V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 6.8V 500mW ±10% Through Hole DO-35 (DO-204AH)
Zener Diode 6.8V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 7.5V 500mW ±1% Surface Mount DO-213AA
Zener Diode 7.5V 500mW ±2% Through Hole DO-35
Zener Diode 7.5V 500mW ±5% Surface Mount DO-213AA
Zener Diode 7.5V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode

<< Prev Next >>