DComponents Corporation Single Diodes 1N5404

Description
Diode Standard 400V 3A Through Hole DO-201
Request a Quote Datasheet
Description
Diode Standard 400V 3A Through Hole DO-201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 5245-1N5404TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
5245-1N5404TR-ND
Single Diodes 5245-1N5404TR-ND
Diode Standard 400V 3A Through Hole DO-201

Diode Standard 400V 3A Through Hole DO-201

Buy Now Datasheet
Single Diodes - 5245-1N5404CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
5245-1N5404CT-ND
Single Diodes 5245-1N5404CT-ND
DIODE STANDARD 400V 3A DO201

DIODE STANDARD 400V 3A DO201

Buy Now Datasheet
Single Diodes - 5245-1N5404DKRINACTIVE-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 400V 3A DO201

DIODE STANDARD 400V 3A DO201

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 5245-1N5404TR-ND
Product Name Single Diodes
Tj -50 to 175 C (-58 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1221171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: TS982C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0250 mA
View Details
Schottky barrier single diode - 1PS76SB10-QZ - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
2 suppliers
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details