DIODES Incorporated 1KV 3A Diode and Rectifier 1N5408-B

Description
DIODE GEN PURP 1KV 3A DO201AD Product overview: 1N5408-B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5408-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1KV 3A DO201AD Product overview: 1N5408-B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5408-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 3A Diode and Rectifier - 280-1N5408-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 3A Diode and Rectifier
280-1N5408-B
1KV 3A Diode and Rectifier 280-1N5408-B
DIODE GEN PURP 1KV 3A DO201AD Product overview: 1N5408-B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5408-B can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 3A DO201AD Product overview: 1N5408-B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5408-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N5408-BDI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5408-BDI-ND
Single Diodes 1N5408-BDI-ND
Diode Standard 1000V 3A Through Hole DO-201AD

Diode Standard 1000V 3A Through Hole DO-201AD

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N5408-B - 1002305-1N5408-B - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5408-B
1002305-1N5408-B
Diodes, Rectifiers - Single - 1N5408-B 1002305-1N5408-B
Manufacturer: Diodes Incorporated Win Source Part Number: 1002305-1N5408-B Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1V @ 3A Current - Reverse Leakage @ Vr: 10μA @ 1000V Capacitance @ Vr, F: 25pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1002305-1N5408-B
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1V @ 3A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Capacitance @ Vr, F: 25pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5408-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5408-B
Discrete Semiconductor Products - Diodes - Rectifiers 1N5408-B
DIODE GEN PURP 1KV 3A DO201AD

DIODE GEN PURP 1KV 3A DO201AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-1N5408-B 1N5408-BDI-ND 1002305-1N5408-B 1N5408-B
Product Name 1KV 3A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 1N5408-B Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk DO-201
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data