Diode Standard 1000V 3A Through Hole DO-201AD
DIODE GEN PURP 1KV 3A DO201AD Product overview: 1N5408-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5408-TP can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1KV 3A DO201AD
DIODE GEN PURP 1KV 3A DO201AD
Rectifiers Std Rec Rectifier 3A, 1000V
3A 1000V STANDARD RECOVERY RECTIFIER, DO-201AD, 13IN. REEL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 1N5408-TPTR-ND | 280-1N5408-TP | 1N5408-TP | 1N5408-TP | 1N5408-TP | 70055530 |
| Product Name | Single Diodes | 1KV 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers | 3A 1000V STANDARD RECOVERY RECTIFIER, DO-201AD, 13IN. REEL |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to ? C (-67 to ? F) | |||
| Package | Tape & Reel (TR) | DO-201; DO-201AD, Axial | DO-201; DO-201AD | DO-201 | ||
| RoHS Compliant | RoHS | |||||
| Life Cycle Stage | Removed | |||||
| VF | 1 volts | 1 volts | 1 volts |