Diode Standard 50V 3A Through Hole DO-201AD
Diode Standard 50V 3A Through Hole DO-201AD
Manufacturer: Diodes Incorporated
Win Source Part Number: 854352-1N5400G-T
Features: Diode 50 V
Package: Reel - TR
Family Name: 1N5400
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: 1N5400GTR-ND, 1N5400G, 1N5400GDITR, 1N5400GT, 1N5400GCT, 1N5400GDICT, 1N5400GCT-ND, 1N5400GTR
DIODE GEN PURP 50V 3A DO201AD
DIODE GEN PURP 50V 3A DO201AD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 1N5400GDITR-ND | 854352-1N5400G-T | 1N5400G-T | 1N5400G-T | 1N5400G-T |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - 1N5400G-T | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | ||||
| Diode Type | Diode 50 V | ||||
| Life Cycle Stage | Active | ||||
| VF | 1.1 volts | 1.1 volts |