Vishay Precision Group Diodes, Rectifiers - Single - 1N5397-E3/54 1N5397-E3/54

Description
Manufacturer: Vishay Win Source Part Number: 005315-1N5397-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.4V @ 1.5A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 005315-1N5397-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.4V @ 1.5A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N5397-E3/54 - 005315-1N5397-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5397-E3/54
005315-1N5397-E3/54
Diodes, Rectifiers - Single - 1N5397-E3/54 005315-1N5397-E3/54
Manufacturer: Vishay Win Source Part Number: 005315-1N5397-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.4V @ 1.5A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 005315-1N5397-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.4V @ 1.5A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
1.5 A 600 V Diode and Rectifier - 280-1N5397-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5 A 600 V Diode and Rectifier
280-1N5397-E3/54
1.5 A 600 V Diode and Rectifier 280-1N5397-E3/54
DIODE 1.5 A, 600 V, SILICON, RECTIFIER DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Rectifier Diode Product overview: 1N5397-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5397-E3/54 can be used for catalog matching and distributor lookup.

DIODE 1.5 A, 600 V, SILICON, RECTIFIER DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Rectifier Diode Product overview: 1N5397-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5397-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-1N5397-E3/54CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1.5A Through Hole DO-204AL (DO-41)

Diode Standard 600V 1.5A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 112-1N5397-E3/54TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1.5A Through Hole DO-204AL (DO-41)

Diode Standard 600V 1.5A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5397-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5397-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N5397-E3/54
DIODE DO15 600V 1.5A 175C

DIODE DO15 600V 1.5A 175C

Supplier's Site
Diode Switching 600V 1.5A 2-Pin DO-204AL T/R - 884-1N5397-E3/54 - Utmel Electronic Limited
Hong Kong, China
Diode Switching 600V 1.5A 2-Pin DO-204AL T/R
884-1N5397-E3/54
Diode Switching 600V 1.5A 2-Pin DO-204AL T/R 884-1N5397-E3/54
Diode Switching 600V 1.5A 2-Pin DO-204AL T/R

Diode Switching 600V 1.5A 2-Pin DO-204AL T/R

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N5397-E3/54
Rectifiers 1N5397-E3/54
Rectifiers 1.5 Amp 600 Volt

Rectifiers 1.5 Amp 600 Volt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Diodes Rectifiers
Product Number 005315-1N5397-E3/54 280-1N5397-E3/54 112-1N5397-E3/54CT-ND 1N5397-E3/54 884-1N5397-E3/54 1N5397-E3/54
Product Name Diodes, Rectifiers - Single - 1N5397-E3/54 1.5 A 600 V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diode Switching 600V 1.5A 2-Pin DO-204AL T/R Rectifiers
Diode Type Standard Standard
VF 1.4 volts 1.4 volts 1.4 volts
VR 600 volts 600 volts
IR 0.0050 mA 0.0050 mA
trr 2000 ns 2000 ns
Unlock Full Specs
to access all available technical data