Manufacturer: ON Semiconductor
Win Source Part Number: 709097-1N5407RLG
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: Axial
Manufacturer Package: DO-201AA, DO-27, Axial
Voltage - DC Reverse (Vr) (Maximum): 800V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Family Part Number: 1N5407
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 3A
Current - Reverse Leakage at Vr: 10μA at 800V
onsemi 1N5407RLG Silicon Junction
onsemi 1N5407RLG Silicon Junction
onsemi 1N5407RLG Silicon Junction
Diode Standard 800V 3A Through Hole Axial
Diode Standard 800V 3A Through Hole Axial
Standard Recovery Rectifier, 800 V, 3.0 A
800V 3A General Purpose Rectifier Diode, DO-201AD Product overview: 1N5407RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5407RLG can be used for catalog matching and distributor lookup.
STANDARD DIODE, 3A, 800V, AXIAL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:3A; Diode Configuration:Single
RECTIFIER, SINGLE, 800V, 3A, AXIAL; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):3A; Diode Configuration:Single
DIODE GEN PURP 800V 3A AXIAL
| Win Source Electronics | RS Components, Ltd. | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Diodes | Step Recovery Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 709097-1N5407RLG | 8008803 | 1N5407RLGOSTR-ND | 1N5407RLG | 280-1N5407RLG | 1N5407RLG | 42K2940 | 50AC7591 | 1N5407RLG |
| Product Name | Diodes, Rectifiers - Single - 1N5407RLG | Switching Diodes | Single Diodes | 800V 3A Diode and Rectifier | Rectifiers | Standard Diode, 3A, 800V, Axial; Repetitive Peak Reverse Voltage Onsemi | Rectifier, Single, 800V, 3A, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Configuration | Single | ||||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | |||||
| VR | 800 volts | ||||||||
| IR | 0.0100 mA | ||||||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) |