onsemi 3A 1kV Diode and Rectifier 1N5408RLG

Description
Standard Recovery Rectifier, 1000 V, 3.0 A
Request a Quote Datasheet
Description
Standard Recovery Rectifier, 1000 V, 3.0 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N5408RLG - Rochester Electronics
Newburyport, MA, United States
Standard Recovery Rectifier, 1000 V, 3.0 A

Standard Recovery Rectifier, 1000 V, 3.0 A

Supplier's Site Datasheet
3A 1kV Diode and Rectifier - 280-1N5408RLG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A 1kV Diode and Rectifier
280-1N5408RLG
3A 1kV Diode and Rectifier 280-1N5408RLG
3A 1kV General Purpose Rectifier Diode, DO-201AD Product overview: 1N5408RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5408RLG can be used for catalog matching and distributor lookup.

3A 1kV General Purpose Rectifier Diode, DO-201AD Product overview: 1N5408RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5408RLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N5408RLG - 005321-1N5408RLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5408RLG
005321-1N5408RLG
Diodes, Rectifiers - Single - 1N5408RLG 005321-1N5408RLG
Manufacturer: ON Semiconductor Win Source Part Number: 005321-1N5408RLG Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1V @ 3A Current - Reverse Leakage @ Vr: 10μA @ 1000V Operating Temperature - Junction: -65°C to 150°C Family Name: 1N5408 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): 1N5408; ; 1N5408G; Introduction Date: June 06, 1997 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 005321-1N5408RLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1V @ 3A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Operating Temperature - Junction: -65°C to 150°C
Family Name: 1N5408
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): 1N5408; ; 1N5408G;
Introduction Date: June 06, 1997
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Switching Diodes - 7925322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7925322
Switching Diodes 7925322
onsemi 1N5408RLG Silicon Junction

onsemi 1N5408RLG Silicon Junction

Supplier's Site
Switching Diodes - 7925322P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7925322P
Switching Diodes 7925322P
onsemi 1N5408RLG Silicon Junction

onsemi 1N5408RLG Silicon Junction

Supplier's Site
Switching Diodes - 1216443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1216443
Switching Diodes 1216443
onsemi 1N5408RLG Silicon Junction

onsemi 1N5408RLG Silicon Junction

Supplier's Site
Single Diodes - 1N5408RLGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5408RLGOSCT-ND
Single Diodes 1N5408RLGOSCT-ND
Diode Standard 1000V 3A Through Hole Axial

Diode Standard 1000V 3A Through Hole Axial

Buy Now Datasheet
Single Diodes - 1N5408RLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5408RLGOSTR-ND
Single Diodes 1N5408RLGOSTR-ND
Diode Standard 1000V 3A Through Hole Axial

Diode Standard 1000V 3A Through Hole Axial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5408RLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5408RLG
Discrete Semiconductor Products - Diodes - Rectifiers 1N5408RLG
DIODE GEN PURP 1KV 3A AXIAL

DIODE GEN PURP 1KV 3A AXIAL

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N5408RLG
Rectifiers 1N5408RLG
Rectifiers 1000V 3A Standard

Rectifiers 1000V 3A Standard

Buy Now Datasheet
Single Diodes - 1N5408RLG - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N5408RLG
Single Diodes 1N5408RLG
DIODE GEN PURP 1KV 3A AXIAL

DIODE GEN PURP 1KV 3A AXIAL

Supplier's Site Datasheet
Standard Diode, 3A, 1Kv, Axial; Repetitive Peak Reverse Voltage Onsemi - 84K8837 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 3A, 1Kv, Axial; Repetitive Peak Reverse Voltage Onsemi
84K8837
Standard Diode, 3A, 1Kv, Axial; Repetitive Peak Reverse Voltage Onsemi 84K8837
STANDARD DIODE, 3A, 1KV, AXIAL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.47V; Reverse Recovery Time:-; Forward Surge Current:200A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 3A, 1KV, AXIAL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.47V; Reverse Recovery Time:-; Forward Surge Current:200A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Standard Diode, 3A, 1Kv, Axial, Full Reel; Repetitive Reverse Voltage Vrrm Max Onsemi - 42K2942 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 3A, 1Kv, Axial, Full Reel; Repetitive Reverse Voltage Vrrm Max Onsemi
42K2942
Standard Diode, 3A, 1Kv, Axial, Full Reel; Repetitive Reverse Voltage Vrrm Max Onsemi 42K2942
STANDARD DIODE, 3A, 1KV, AXIAL, FULL REEL; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):3A; Diode Configuration:Single ; Forward Voltage VF Max:1.47V; Reverse Recovery Time trr Max:-; Operating Temperature Max:150°CRoHS Compliant: Yes

STANDARD DIODE, 3A, 1KV, AXIAL, FULL REEL; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):3A; Diode Configuration:Single; Forward Voltage VF Max:1.47V; Reverse Recovery Time trr Max:-; Operating Temperature Max:150°CRoHS Compliant: Yes

Supplier's Site
Rectifier, 3A, 1Kv, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi - 81Y7545 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 3A, 1Kv, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi
81Y7545
Rectifier, 3A, 1Kv, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi 81Y7545
RECTIFIER, 3A, 1KV, AXIAL; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):3A; Diode Configuration:Single ; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:200A; Operating RoHS Compliant: Yes

RECTIFIER, 3A, 1KV, AXIAL; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):3A; Diode Configuration:Single; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:200A; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Standard, 3A, 1Kv, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi - 51AC9819 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 3A, 1Kv, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi
51AC9819
Diode, Standard, 3A, 1Kv, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi 51AC9819
DIODE, STANDARD, 3A, 1KV, AXIAL; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):3A; Diode Configuration:Single ; Forward Voltage VF Max:900mV; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:200A; RoHS Compliant: Yes

DIODE, STANDARD, 3A, 1KV, AXIAL; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):3A; Diode Configuration:Single; Forward Voltage VF Max:900mV; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:200A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Step Recovery Diodes Rectifiers Diodes Diodes Diodes Rectifiers Rectifiers General Purpose Diodes Diodes Diodes Rectifiers Diodes
Product Number 1N5408RLG 280-1N5408RLG 005321-1N5408RLG 7925322 1N5408RLGOSCT-ND 1N5408RLG 1N5408RLG 1N5408RLG 84K8837 42K2942 81Y7545 51AC9819
Product Name 3A 1kV Diode and Rectifier Diodes, Rectifiers - Single - 1N5408RLG Switching Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Single Diodes Standard Diode, 3A, 1Kv, Axial; Repetitive Peak Reverse Voltage Onsemi Standard Diode, 3A, 1Kv, Axial, Full Reel; Repetitive Reverse Voltage Vrrm Max Onsemi Rectifier, 3A, 1Kv, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi Diode, Standard, 3A, 1Kv, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi
Diode Applications Rectifier Switching
Life Cycle Stage Active Declining
Package Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia Tape and Reel DO-201; DO-201AD DO-27; DO-201; DO-201AA, DO-27, Axial
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 3 amps
Unlock Full Specs
to access all available technical data