onsemi Single Diodes 1N5395

Description
Diode Standard 400V 1.5A Through Hole DO-15
Request a Quote Datasheet
Description
Diode Standard 400V 1.5A Through Hole DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N5395-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5395-ND
Single Diodes 1N5395-ND
Diode Standard 400V 1.5A Through Hole DO-15

Diode Standard 400V 1.5A Through Hole DO-15

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N5395 - 1121968-1N5395 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5395
1121968-1N5395
Diodes, Rectifiers - Single - 1N5395 1121968-1N5395
Manufacturer: ON Semiconductor Win Source Part Number: 1121968-1N5395 Packaging: Tape and Reel Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1.5A Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-15 Status: Obsolete Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: DO-204AC, DO-15, Axial Voltage - DC Reverse (Vr) (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: 1N5395 Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.4V at 1.5A Current - Reverse Leakage at Vr: 5μA at 400V Capacitance at Vr, F: 25pF at 4V, 1MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 1121968-1N5395
Packaging: Tape and Reel
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1.5A
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-15
Status: Obsolete
Manufacturer Homepage: www.panjit.com.tw
Manufacturer Package: DO-204AC, DO-15, Axial
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Family Part Number: 1N5395
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.4V at 1.5A
Current - Reverse Leakage at Vr: 5μA at 400V
Capacitance at Vr, F: 25pF at 4V, 1MHz

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Diodes
Product Number 1N5395-ND 1121968-1N5395
Product Name Single Diodes Diodes, Rectifiers - Single - 1N5395
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4978US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 70 mA
IR 2 mA
View Details
Bridge Rectifiers - CC1968-ND - DigiKey
Sensata Technologies
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Diode, Schottky, 40Ma, 40V, Full Reel; Diode Configuration Nexperia - 27AC0741 - Newark, An Avnet Company
Specs
Diode Type Schottky
RoHS Compliant RoHS
VF 1 volts
View Details