onsemi Schottky Diodes & Rectifiers 1N5402G

Description
Standard Recovery Rectifier, 200 V, 3.0 A
Request a Quote Datasheet
Description
Standard Recovery Rectifier, 200 V, 3.0 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N5402G - Rochester Electronics
Newburyport, MA, United States
Standard Recovery Rectifier, 200 V, 3.0 A

Standard Recovery Rectifier, 200 V, 3.0 A

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7743338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7743338
Schottky Diodes & Rectifiers 7743338
onsemi 1N5402G Diode

onsemi 1N5402G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1703471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1703471
Schottky Diodes & Rectifiers 1703471
onsemi 1N5402G Diode

onsemi 1N5402G Diode

Supplier's Site
Single Diodes - 1N5402GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5402GOS-ND
Single Diodes 1N5402GOS-ND
Diode Standard 200V 3A Through Hole Axial

Diode Standard 200V 3A Through Hole Axial

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N5402G - 761154-1N5402G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5402G
761154-1N5402G
Diodes, Rectifiers - Single - 1N5402G 761154-1N5402G
Manufacturer: ON Semiconductor Win Source Part Number: 761154-1N5402G Packaging: Bulk Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-201AA, DO-27, Axial Diode Type: Standard Current - Average Rectified (Io): 3A Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -65°C ~ 150°C Family Name: 1N5402 Categories: Discrete Semiconductor Products Manufacturer Package: DO-201AD Voltage - Forward (Vf) (Maximum) @ If: 1V @ 3A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): BYW72; JANTXV1N5550; Introduction Date: June 06, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 761154-1N5402G
Packaging: Bulk
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-201AA, DO-27, Axial
Diode Type: Standard
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -65°C ~ 150°C
Family Name: 1N5402
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-201AD
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 3A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): BYW72; JANTXV1N5550;
Introduction Date: June 06, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N5402G
Rectifiers 1N5402G
Rectifiers 200V 3A Standard

Rectifiers 200V 3A Standard

Buy Now Datasheet
REC AXIAL 3A 200V STD - 70099724 - Allied Electronics, Inc.
Fort Worth, TX, USA
REC AXIAL 3A 200V STD
70099724
REC AXIAL 3A 200V STD 70099724
REC AXIAL 3A 200V STD

REC AXIAL 3A 200V STD

Supplier's Site
DIODE GEN PURP 200V 3A DO201AD - 598-1N5402G - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 200V 3A DO201AD
598-1N5402G
DIODE GEN PURP 200V 3A DO201AD 598-1N5402G
DIODE GEN PURP 200V 3A DO201AD

DIODE GEN PURP 200V 3A DO201AD

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5402G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5402G
Discrete Semiconductor Products - Diodes - Rectifiers 1N5402G
DIODE GEN PURP 200V 3A AXIAL

DIODE GEN PURP 200V 3A AXIAL

Supplier's Site
Standard Diode, 3A, 200V, Axial; Repetitive Peak Reverse Voltage Onsemi - 42K2933 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 3A, 200V, Axial; Repetitive Peak Reverse Voltage Onsemi
42K2933
Standard Diode, 3A, 200V, Axial; Repetitive Peak Reverse Voltage Onsemi 42K2933
STANDARD DIODE, 3A, 200V, AXIAL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:125A; Diode Case Style:Axial LeadedRoHS Compliant: Yes

STANDARD DIODE, 3A, 200V, AXIAL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:125A; Diode Case Style:Axial LeadedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Step Recovery Diodes Rectifiers Diodes Diodes Rectifiers Rectifiers General Purpose Diodes Rectifiers Diodes
Product Number 1N5402G 7743338 1N5402GOS-ND 761154-1N5402G 1N5402G 70099724 598-1N5402G 1N5402G 42K2933
Product Name Schottky Diodes & Rectifiers Single Diodes Diodes, Rectifiers - Single - 1N5402G Rectifiers REC AXIAL 3A 200V STD DIODE GEN PURP 200V 3A DO201AD Discrete Semiconductor Products - Diodes - Rectifiers Standard Diode, 3A, 200V, Axial; Repetitive Peak Reverse Voltage Onsemi
Diode Applications Rectifier
Life Cycle Stage Active Active Declining
Package SUB-SUR-3AMP-B/S Do-201ad DO-201; DO-201AD Plastic Case DO-27; DO-201; DO-201AA, DO-27, Axial
RoHS Compliant RoHS RoHS
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to ? C (-85 to ? F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data