Vishay Intertechnology, Inc. 1KV 1.5A Diode and Rectifier 1N5399GP-E3/73

Description
DIODE GEN PURP 1KV 1.5A DO204AC Product overview: 1N5399GP-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5399GP-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1KV 1.5A DO204AC Product overview: 1N5399GP-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5399GP-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 1.5A Diode and Rectifier - 280-1N5399GP-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1.5A Diode and Rectifier
280-1N5399GP-E3/73
1KV 1.5A Diode and Rectifier 280-1N5399GP-E3/73
DIODE GEN PURP 1KV 1.5A DO204AC Product overview: 1N5399GP-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5399GP-E3/73 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 1.5A DO204AC Product overview: 1N5399GP-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5399GP-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N5399GP-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 1.5A Through Hole DO-204AC (DO-15)

Diode Standard 1000V 1.5A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Single Diodes - 1N5399GP-E3/73GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 1.5A Through Hole DO-204AC (DO-15)

Diode Standard 1000V 1.5A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N5399GP-E3/73 - 761150-1N5399GP-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5399GP-E3/73
761150-1N5399GP-E3/73
Diodes, Rectifiers - Single - 1N5399GP-E3/73 761150-1N5399GP-E3/73
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 761150-1N5399GP-E3/7 3 Packaging: Tape in Box Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-204AC, DO-15, Axial Diode Type: Standard Current - Average Rectified (Io): 1.5A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 1000V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Family Name: 1N5399GP Categories: Discrete Semiconductor Products Manufacturer Package: DO-204AC (DO-15) Voltage - Forward (Vf) (Maximum) @ If: 1.4V @ 1.5A Voltage - DC Reverse (Vr) (Maximum): 1000V Alternative Parts (Cross-Reference): 1N5399GP; CR2F-1001N5399-B; ; Introduction Date: June 24, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 761150-1N5399GP-E3/73
Packaging: Tape in Box
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-204AC, DO-15, Axial
Diode Type: Standard
Current - Average Rectified (Io): 1.5A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: 1N5399GP
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-204AC (DO-15)
Voltage - Forward (Vf) (Maximum) @ If: 1.4V @ 1.5A
Voltage - DC Reverse (Vr) (Maximum): 1000V
Alternative Parts (Cross-Reference): 1N5399GP; CR2F-1001N5399-B; ;
Introduction Date: June 24, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N5399GP-E3/73
Rectifiers 1N5399GP-E3/73
Rectifiers 1.5 Amp 1000 Volt Glass Passivated

Rectifiers 1.5 Amp 1000 Volt Glass Passivated

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5399GP-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5399GP-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers 1N5399GP-E3/73
DIODE GEN PURP 1KV 1.5A DO204AC

DIODE GEN PURP 1KV 1.5A DO204AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-1N5399GP-E3/73 1N5399GP-E3/73GITB-ND 761150-1N5399GP-E3/73 1N5399GP-E3/73 1N5399GP-E3/73
Product Name 1KV 1.5A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 1N5399GP-E3/73 Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape (CT) DO-204AC DO-15
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.4 volts 1.4 volts
Unlock Full Specs
to access all available technical data