onsemi 600V 3A Diode and Rectifier 1N5406RLG

Description
600V 3A General Purpose Rectifier Diode, DO-201AD Product overview: 1N5406RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5406RLG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 3A General Purpose Rectifier Diode, DO-201AD Product overview: 1N5406RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5406RLG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 3A Diode and Rectifier - 280-1N5406RLG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 3A Diode and Rectifier
280-1N5406RLG
600V 3A Diode and Rectifier 280-1N5406RLG
600V 3A General Purpose Rectifier Diode, DO-201AD Product overview: 1N5406RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5406RLG can be used for catalog matching and distributor lookup.

600V 3A General Purpose Rectifier Diode, DO-201AD Product overview: 1N5406RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5406RLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N5406RLG - 005320-1N5406RLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5406RLG
005320-1N5406RLG
Diodes, Rectifiers - Single - 1N5406RLG 005320-1N5406RLG
Manufacturer: ON Semiconductor Win Source Part Number: 005320-1N5406RLG Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1V @ 3A Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 005320-1N5406RLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1V @ 3A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1138673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1138673
Schottky Diodes & Rectifiers 1138673
Diode 3A 600V Standard Recovery Axial

Diode 3A 600V Standard Recovery Axial

Supplier's Site
Schottky Diodes & Rectifiers - 1138673P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1138673P
Schottky Diodes & Rectifiers 1138673P
Diode 3A 600V Standard Recovery Axial

Diode 3A 600V Standard Recovery Axial

Supplier's Site
 - 1N5406RLG - Rochester Electronics
Newburyport, MA, United States
Standard Recovery Rectifier, 600 V, 3.0 A

Standard Recovery Rectifier, 600 V, 3.0 A

Supplier's Site Datasheet
Single Diodes - 1N5406RLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5406RLGOSTR-ND
Single Diodes 1N5406RLGOSTR-ND
Diode Standard 600V 3A Through Hole Axial

Diode Standard 600V 3A Through Hole Axial

Buy Now Datasheet
Single Diodes - 1N5406RLGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5406RLGOSCT-ND
Single Diodes 1N5406RLGOSCT-ND
Diode Standard 600V 3A Through Hole Axial

Diode Standard 600V 3A Through Hole Axial

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N5406RLG
Rectifiers 1N5406RLG
Rectifiers 600V 3A Standard

Rectifiers 600V 3A Standard

Buy Now Datasheet
Diodes >> Diodes - General Purpose - 1N5406RLG - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
1N5406RLG
Diodes >> Diodes - General Purpose 1N5406RLG
3A 600V 1V@3A DO-201AD Diodes - General Purpose ROHS

3A 600V 1V@3A DO-201AD Diodes - General Purpose ROHS

Supplier's Site Datasheet
Standard Diode, 3A, 600V, Axial; Repetitive Peak Reverse Voltage Onsemi - 42K2938 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 3A, 600V, Axial; Repetitive Peak Reverse Voltage Onsemi
42K2938
Standard Diode, 3A, 600V, Axial; Repetitive Peak Reverse Voltage Onsemi 42K2938
STANDARD DIODE, 3A, 600V, AXIAL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:200A; Diode Case Style:DO-201AD RoHS Compliant: Yes

STANDARD DIODE, 3A, 600V, AXIAL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:200A; Diode Case Style:DO-201AD RoHS Compliant: Yes

Supplier's Site
Rectifier, Single, 600V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Onsemi - 64AH9353 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 600V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Onsemi
64AH9353
Rectifier, Single, 600V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Onsemi 64AH9353
RECTIFIER, SINGLE, 600V, DO-201AD; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):3A; Diode Configuration:Single ; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:200A; RoHS Compliant: Yes

RECTIFIER, SINGLE, 600V, DO-201AD; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):3A; Diode Configuration:Single; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:200A; RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Standard, 3A, 600V, Do-201Ad; Repetitive Peak Reverse Voltage Onsemi - 29X6251 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Standard, 3A, 600V, Do-201Ad; Repetitive Peak Reverse Voltage Onsemi
29X6251
Rectifier, Standard, 3A, 600V, Do-201Ad; Repetitive Peak Reverse Voltage Onsemi 29X6251
RECTIFIER, STANDARD, 3A, 600V, DO-201AD; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:200A; No. of Pins:2Pins RoHS Compliant: Yes

RECTIFIER, STANDARD, 3A, 600V, DO-201AD; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:200A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5406RLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5406RLG
Discrete Semiconductor Products - Diodes - Rectifiers 1N5406RLG
DIODE GEN PURP 600V 3A AXIAL

DIODE GEN PURP 600V 3A AXIAL

Supplier's Site
RECTIFIER; 3A; 1V(MAX)@3 A, +25C; 600V;200A - 70099588 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECTIFIER; 3A; 1V(MAX)@3 A, +25C; 600V;200A
70099588
RECTIFIER; 3A; 1V(MAX)@3 A, +25C; 600V;200A 70099588
RECTIFIER; 3A; 1V(MAX)@3 A, +25C; 600V;200A

RECTIFIER; 3A; 1V(MAX)@3 A, +25C; 600V;200A

Supplier's Site
Single Diodes - 1N5406RLG - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N5406RLG
Single Diodes 1N5406RLG
DIODE GEN PURP 600V 3A AXIAL

DIODE GEN PURP 600V 3A AXIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Rectifiers Diodes Rectifiers Rectifiers Step Recovery Diodes Diodes Rectifiers General Purpose Diodes Diodes Rectifiers Rectifiers Rectifiers General Purpose Diodes
Product Number 280-1N5406RLG 005320-1N5406RLG 1138673 1138673P 1N5406RLG 1N5406RLGOSTR-ND 1N5406RLG 1N5406RLG 42K2938 29X6251 1N5406RLG 70099588 1N5406RLG
Product Name 600V 3A Diode and Rectifier Diodes, Rectifiers - Single - 1N5406RLG Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Rectifiers Diodes >> Diodes - General Purpose Standard Diode, 3A, 600V, Axial; Repetitive Peak Reverse Voltage Onsemi Rectifier, Standard, 3A, 600V, Do-201Ad; Repetitive Peak Reverse Voltage Onsemi Discrete Semiconductor Products - Diodes - Rectifiers RECTIFIER; 3A; 1V(MAX)@3 A, +25C; 600V;200A Single Diodes
Package Tape and Reel Axial lead DO-201; DO-201AD Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia DO-201; DO-201AD DO-201 DO-27; DO-201 DO-210AD DO-27; DO-201; DO-201AA, DO-27, Axial
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
IO 3 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to ? C (-85 to ? F)
Diode Type Standard
Unlock Full Specs
to access all available technical data