DIODE GEN PURP 600V 3A DO201AD
Diode Standard 600V 3A Through Hole DO-201AD
Manufacturer: Diodes Incorporated
Win Source Part Number: 005319-1N5406G-T
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 3A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 600V 3A DO201AD
DIODE GEN PURP 600V 3A DO201AD
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 31-1N5406G-TCT-ND | 005319-1N5406G-T | 1N5406G-T | 1N5406G-T | 1N5406G-T |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - 1N5406G-T | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| Diode Type | Standard | ||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | ||
| VR | 600 volts | 600 volts |