onsemi Single Diodes 1N5408

Description
Diode Standard 1000V 3A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Standard 1000V 3A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N5408FSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5408FSTR-ND
Single Diodes 1N5408FSTR-ND
Diode Standard 1000V 3A Through Hole DO-201AD

Diode Standard 1000V 3A Through Hole DO-201AD

Buy Now Datasheet
Discrete Semiconductor Products - 052154-1N5408 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
052154-1N5408
Discrete Semiconductor Products 052154-1N5408
Manufacturer: Fairchild Semiconductor Win Source Part Number: 052154-1N5408 Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Reel Mounting Style: Through Hole Speed: Standard Recovery >500ns > 200mA (Io) Package: DO-201AD Axial Manufacturer Device Package: DO-201AD Standard Package: 1 Catalog: Standard Diode Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 3A Current - Reverse Leakage @ Vr: 5µA @ 1000V Operating Temperature - Junction: -55°C ~ 150°C Capacitance @ Vr F: 30pF @ 4V 1MHz Alternative Parts (Cross-Reference): 1N5408-T; 1N5408G; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 052154-1N5408
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: Through Hole
Speed: Standard Recovery >500ns > 200mA (Io)
Package: DO-201AD Axial
Manufacturer Device Package: DO-201AD
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 3A
Current - Reverse Leakage @ Vr: 5µA @ 1000V
Operating Temperature - Junction: -55°C ~ 150°C
Capacitance @ Vr F: 30pF @ 4V 1MHz
Alternative Parts (Cross-Reference): 1N5408-T; 1N5408G;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5408 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5408
Discrete Semiconductor Products - Diodes - Rectifiers 1N5408
DIODE DO201 1000V 3A 175C

DIODE DO201 1000V 3A 175C

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number 1N5408FSTR-ND 052154-1N5408 1N5408
Product Name Single Diodes Discrete Semiconductor Products Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.2 volts 1.2 volts
VR 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP10S65A - Fuji Electric Corp. of America
Specs
Package TO-220-2
IO 10 amps
VRRM 650 volts
View Details
Specs
Life Cycle Stage Removed
VF 1.25 volts
View Details
General-purpose Schottky diode - BAS70W-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323
View Details
3 suppliers