onsemi Schottky Diodes & Rectifiers 1N5401RLG

Description
1N5401RLG, REC AXIAL 3A 100V STD TR
Request a Quote Datasheet
Description
1N5401RLG, REC AXIAL 3A 100V STD TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 8008800P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8008800P
Schottky Diodes & Rectifiers 8008800P
1N5401RLG, REC AXIAL 3A 100V STD TR

1N5401RLG, REC AXIAL 3A 100V STD TR

Supplier's Site
Schottky Diodes & Rectifiers - 8008800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8008800
Schottky Diodes & Rectifiers 8008800
1N5401RLG, REC AXIAL 3A 100V STD TR

1N5401RLG, REC AXIAL 3A 100V STD TR

Supplier's Site
Schottky Diodes & Rectifiers - 1453412 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1453412
Schottky Diodes & Rectifiers 1453412
1N5401RLG, REC AXIAL 3A 100V STD TR

1N5401RLG, REC AXIAL 3A 100V STD TR

Supplier's Site
Single Diodes - 1N5401RLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5401RLGOSTR-ND
Single Diodes 1N5401RLGOSTR-ND
Diode Standard 100V 3A Through Hole Axial

Diode Standard 100V 3A Through Hole Axial

Buy Now Datasheet
Single Diodes - 1N5401RLGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5401RLGOSCT-ND
Single Diodes 1N5401RLGOSCT-ND
Diode Standard 100V 3A Through Hole Axial

Diode Standard 100V 3A Through Hole Axial

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N5401RLG - 1002297-1N5401RLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5401RLG
1002297-1N5401RLG
Diodes, Rectifiers - Single - 1N5401RLG 1002297-1N5401RLG
Manufacturer: ON Semiconductor Win Source Part Number: 1002297-1N5401RLG Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1V @ 3A Current - Reverse Leakage @ Vr: 10μA @ 100V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: Axial Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1002297-1N5401RLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1V @ 3A
Current - Reverse Leakage @ Vr: 10μA @ 100V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Axial
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
3A 100V Diode and Rectifier - 280-1N5401RLG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A 100V Diode and Rectifier
280-1N5401RLG
3A 100V Diode and Rectifier 280-1N5401RLG
3A 100V General Purpose Rectifier Diode, DO-201AD Product overview: 1N5401RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5401RLG can be used for catalog matching and distributor lookup.

3A 100V General Purpose Rectifier Diode, DO-201AD Product overview: 1N5401RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5401RLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 1N5401RLG - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 3A, 100V V(RRM), Silicon

Rectifier Diode, 1 Phase, 1 Element, 3A, 100V V(RRM), Silicon

Supplier's Site Datasheet
Single Diodes - 1N5401RLG - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N5401RLG
Single Diodes 1N5401RLG
DIODE GEN PURP 100V 3A AXIAL

DIODE GEN PURP 100V 3A AXIAL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N5401RLG
Rectifiers 1N5401RLG
Rectifiers 100V 3A Standard

Rectifiers 100V 3A Standard

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5401RLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5401RLG
Discrete Semiconductor Products - Diodes - Rectifiers 1N5401RLG
DIODE GEN PURP 100V 3A AXIAL

DIODE GEN PURP 100V 3A AXIAL

Supplier's Site
Standard Diode, 3A, 100V, Axial; Repetitive Peak Reverse Voltage Onsemi - 42K2932 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 3A, 100V, Axial; Repetitive Peak Reverse Voltage Onsemi
42K2932
Standard Diode, 3A, 100V, Axial; Repetitive Peak Reverse Voltage Onsemi 42K2932
STANDARD DIODE, 3A, 100V, AXIAL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:200A; Diode Case Style:Axial LeadedRoHS Compliant: Yes

STANDARD DIODE, 3A, 100V, AXIAL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:200A; Diode Case Style:Axial LeadedRoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, 3A, 100V, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi - 81Y7543 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 3A, 100V, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi
81Y7543
Rectifier, 3A, 100V, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi 81Y7543
RECTIFIER, 3A, 100V, AXIAL; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):3A; Diode Configuration:Single ; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:200A; Operating RoHS Compliant: Yes

RECTIFIER, 3A, 100V, AXIAL; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):3A; Diode Configuration:Single; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:200A; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Standard Recovery, 3A, 100V, Axial, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 85W2881 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard Recovery, 3A, 100V, Axial, Full Reel; Repetitive Peak Reverse Voltage Onsemi
85W2881
Diode, Standard Recovery, 3A, 100V, Axial, Full Reel; Repetitive Peak Reverse Voltage Onsemi 85W2881
DIODE, STANDARD RECOVERY, 3A, 100V, AXIAL, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:200A RoHS Compliant: Yes

DIODE, STANDARD RECOVERY, 3A, 100V, AXIAL, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:200A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diodes Diodes Rectifiers Rectifiers General Purpose Diodes Rectifiers Rectifiers Diodes Rectifiers
Product Number 8008800P 8008800 1N5401RLGOSTR-ND 1002297-1N5401RLG 280-1N5401RLG 1N5401RLG 1N5401RLG 1N5401RLG 1N5401RLG 42K2932 81Y7543
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Diodes, Rectifiers - Single - 1N5401RLG 3A 100V Diode and Rectifier Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Standard Diode, 3A, 100V, Axial; Repetitive Peak Reverse Voltage Onsemi Rectifier, 3A, 100V, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi
Package DO-41; DO-41 Do-41 Tape and Reel SUB-SUR-3AMP-B/S DO-27; DO-201; DO-201AA, DO-27, Axial DO-201; DO-201AD
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Diode Type Standard
VF 1 volts 1 volts 1 volts 1 volts 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1697357 - RS Components, Ltd.
Specs
Package Do-214ac (sma)
RoHS Compliant RoHS
View Details
General-purpose Schottky diode - BAT32LSYL - Nexperia B.V.
Specs
Package SOD882BD SOD882BD
RoHS Compliant RoHS
IFSM 3 amps
View Details
3 suppliers
Rectifier Diode - HR3PFT1 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 90 amps
IF 4000 mA
trr 30 ns
View Details